EPCOS AG Ceramic Capacitors B37982N5473M000

Description
0.047µF ±20% 50V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet
Description
0.047µF ±20% 50V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - P4965-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
P4965-ND
Ceramic Capacitors P4965-ND
0.047µF ±20% 50V Ceramic Capacitor Z5U Radial

0.047µF ±20% 50V Ceramic Capacitor Z5U Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1340607-B37982N5473M000 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1340607-B37982N5473M000
Capacitors - Ceramic Capacitors 1340607-B37982N5473M000
Win Source Part Number: 1340607-B37982N5473M 000 Category: Capacitors - Ceramic Capacitors Series: B37982N Package: Bulk Size / Dimension: 0.217" L x 0.197" W (5.50mm x 5.00mm) Applications: General Purpose Height - Seated (Max): 0.098" (2.50mm) Standard Package: 2,000 Capacitance: 0.047 µF Tolerance: ±20% Voltage - Rated: 50V Temperature Coefficient: Z5U Lead Spacing: 0.098" (2.50mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8532.24.0060 Mfr: EPCOS - TDK Electronics Product Status: Obsolete

Win Source Part Number: 1340607-B37982N5473M000
Category: Capacitors - Ceramic Capacitors
Series: B37982N
Package: Bulk
Size / Dimension: 0.217" L x 0.197" W (5.50mm x 5.00mm)
Applications: General Purpose
Height - Seated (Max): 0.098" (2.50mm)
Standard Package: 2,000
Capacitance: 0.047 µF
Tolerance: ±20%
Voltage - Rated: 50V
Temperature Coefficient: Z5U
Lead Spacing: 0.098" (2.50mm)
Lead Style: Formed Leads - Kinked
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8532.24.0060
Mfr: EPCOS - TDK Electronics
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
0.047UF 50V Capacitor
60-B37982N5473M000
0.047UF 50V Capacitor 60-B37982N5473M000
CAP CER 0.047UF 50V Z5U RADIAL Product overview: B37982N5473M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-B37982N5473M000 can be used for catalog matching and distributor lookup.

CAP CER 0.047UF 50V Z5U RADIAL Product overview: B37982N5473M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-B37982N5473M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - B37982N5473M000 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
B37982N5473M000
Ceramic Capacitors B37982N5473M000
CAP CER 0.047UF 50V Z5U RADIAL

CAP CER 0.047UF 50V Z5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number P4965-ND 1340607-B37982N5473M000 60-B37982N5473M000 B37982N5473M000
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 0.047UF 50V Capacitor Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 105PPB630K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - 0603J0100101KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers