EPCOS AG Ceramic Capacitors B37982N5104M000

Description
0.1µF ±20% 50V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet
Description
0.1µF ±20% 50V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - P4924-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
P4924-ND
Ceramic Capacitors P4924-ND
0.1µF ±20% 50V Ceramic Capacitor Z5U Radial

0.1µF ±20% 50V Ceramic Capacitor Z5U Radial

Buy Now Datasheet
Ceramic Capacitors - B37982N5104M000 - 763886-B37982N5104M000 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - B37982N5104M000
763886-B37982N5104M000
Ceramic Capacitors - B37982N5104M000 763886-B37982N5104M000
Manufacturer: EPCOS (TDK) Win Source Part Number: 763886-B37982N5104M0 00 Series: B37982N Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -30°C ~ 85°C Package: Radial Applications: General Capacitance: 0.1μF Tolerance: ±20% Temperature Coefficient: Z5U Lead Spacing: 0.098" (2.50mm) Lead Style: Formed Leads - Kinked Part Status: Obsolete(EOL) Categories: Capacitors Dimension: 0.217" L x 0.197" W (5.50mm x 5.00mm) Height - Seated (Maximum): 0.098" (2.50mm) Voltage Rating DC: 50V Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited

Manufacturer: EPCOS (TDK)
Win Source Part Number: 763886-B37982N5104M000
Series: B37982N
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -30°C ~ 85°C
Package: Radial
Applications: General
Capacitance: 0.1μF
Tolerance: ±20%
Temperature Coefficient: Z5U
Lead Spacing: 0.098" (2.50mm)
Lead Style: Formed Leads - Kinked
Part Status: Obsolete(EOL)
Categories: Capacitors
Dimension: 0.217" L x 0.197" W (5.50mm x 5.00mm)
Height - Seated (Maximum): 0.098" (2.50mm)
Voltage Rating DC: 50V
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
0.1UF 50V Capacitor
60-B37982N5104M000
0.1UF 50V Capacitor 60-B37982N5104M000
CAP CER 0.1UF 50V Z5U RADIAL Product overview: B37982N5104M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-B37982N5104M000 can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 50V Z5U RADIAL Product overview: B37982N5104M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-B37982N5104M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - B37982N5104M000 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
B37982N5104M000
Ceramic Capacitors B37982N5104M000
CAP CER 0.1UF 50V Z5U RADIAL

CAP CER 0.1UF 50V Z5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number P4924-ND 763886-B37982N5104M000 60-B37982N5104M000 B37982N5104M000
Product Name Ceramic Capacitors Ceramic Capacitors - B37982N5104M000 0.1UF 50V Capacitor Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C273U050BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details