EPCOS AG Ceramic Capacitors B37979N1270J054

Description
CAP CER 27PF 100V C0G/NP0 RADIAL
Datasheet
Description
CAP CER 27PF 100V C0G/NP0 RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - B37979N1270J054 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
B37979N1270J054
Ceramic Capacitors B37979N1270J054
CAP CER 27PF 100V C0G/NP0 RADIAL

CAP CER 27PF 100V C0G/NP0 RADIAL

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Capacitors
Product Number B37979N1270J054
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Applications High Frequency; RF / Microwave
Capacitance Type Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104HC1102K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Ceramic Capacitors - 0603J0100560KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details