Win Source Part Number: 977099-B37947K9332J6
Category: Capacitors>Ceramic Capacitors
Series: B37947K
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: General Purpose
Standard Package: 3,000
Capacitance: 3300 pF
Tolerance: ±5%
Voltage - Rated: 16V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.051" (1.30mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8532.24.0020
Mfr: EPCOS - TDK Electronics
Other Names: B37947K9332J62-ND,B3
Product Status: Obsolete
3300pF ±5% 16V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
CAP CER 3300PF 16V C0G/NP0 0805 Product overview: B37947K9332J62 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-B37947K9332J62 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 977099-B37947K9332J62 | 495-1943-2-ND | 60-B37947K9332J62 |
| Product Name | Capacitors - Ceramic Capacitors | Ceramic Capacitors | 3300PF 16V Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.0033 microF | 0.0033 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | |
| WVDC | 16 volts | 16 volts | 16 volts |