CAP CER 68PF 50V NP0 0805 Product overview: B37940K5680J060 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-B37940K5680J060 can be used for catalog matching and distributor lookup.
Manufacturer: EPCOS (TDK)
Win Source Part Number: 863030-B37940K5680J0
Series: B37940K
Operating Temperature Range: -55°C ~ 125°C
Features: 68 pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount, MLCC
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 50000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8532.24.0020
Other Part Number: B37940K5680J 60, B37940K5680J60
68pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
CAP CER 68PF 50V NP0 0805
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-B37940K5680J060 | 863030-B37940K5680J060 | B37940K5680J060-ND | B37940K5680J060 |
| Product Name | 68PF 50V Capacitor | Ceramic Capacitors - B37940K5680J060 | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| RoHS Compliant | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 6.80E-5 microF | 6.80E-5 microF |