B37940K5010C270 -- CERAMIC CAPACITORS
EPCOS AG
Ceramic Capacitors
B37940K5010C270
Description
CAP CER 1PF 50V NP0 0805
Description
CAP CER 1PF 50V NP0 0805
Technical Specifications
|
Product Category
|
Capacitors |
|
Product Number
|
B37940K5010C270 |
|
Product Name
|
Ceramic Capacitors |
|
Configuration / Form Factor
|
Chip Capacitor; Surface Mount, MLCC
|
|
Technology
|
Film Capacitors
|
|
Applications
|
High Frequency; RF / Microwave
|
|
Capacitance Type
|
Fixed
|
|
Operating Temperature
|
-55 to 125 C (-67 to 257 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-55 to 105 C (-67 to 221 F)
Electrolytic Capacitors
Aluminum Electrolytic
Capacitance Range
7800 microF
View Details
3 suppliers
Configuration / Form Factor
Chip Capacitor
Applications
RF / Microwave
Capacitance Range
1.00E-4 microF
View Details
6 suppliers
Shenzhen Weidy Industrial Development Co., Ltd.
Configuration / Form Factor
Leaded Capacitor
Technology
Film Capacitors; Single-Layer; Wound
Applications
General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Configuration / Form Factor
Chip Capacitor
Operating Temperature
-55 to 125 C (-67 to 257 F)
Electrostatic Capacitors
Ceramic Composition
View Details