EPCOS AG Ceramic Capacitors B37872K5103K060

Description
10000pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - B37872K5103K060-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
B37872K5103K060-ND
Ceramic Capacitors B37872K5103K060-ND
10000pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

10000pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 970757-B37872K5103K060 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
970757-B37872K5103K060
Capacitors - Ceramic Capacitors 970757-B37872K5103K060
Win Source Part Number: 970757-B37872K5103K0 60 Category: Capacitors>Ceramic Capacitors Series: B37872K Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 40,000 Capacitance: 10000 pF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Thickness (Max): 0.035" (0.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8532.24.0020 Mfr: EPCOS - TDK Electronics Other Names: B37872K5103K 60,B37872K5103K60 Product Status: Obsolete

Win Source Part Number: 970757-B37872K5103K060
Category: Capacitors>Ceramic Capacitors
Series: B37872K
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 40,000
Capacitance: 10000 pF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Thickness (Max): 0.035" (0.90mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8532.24.0020
Mfr: EPCOS - TDK Electronics
Other Names: B37872K5103K 60,B37872K5103K60
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
10000PF 50V Capacitor
60-B37872K5103K060
10000PF 50V Capacitor 60-B37872K5103K060
CAP CER 10000PF 50V X7R 1206 Product overview: B37872K5103K060 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-B37872K5103K060 can be used for catalog matching and distributor lookup.

CAP CER 10000PF 50V X7R 1206 Product overview: B37872K5103K060 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-B37872K5103K060 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - B37872K5103K060 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
B37872K5103K060
Ceramic Capacitors B37872K5103K060
CAP CER 10000PF 50V X7R 1206

CAP CER 10000PF 50V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number B37872K5103K060-ND 970757-B37872K5103K060 60-B37872K5103K060 B37872K5103K060
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 10000PF 50V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH5R1C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers