EPCOS AG Motor Start, Motor Run Capacitors (AC) B33364A5505J050

Description
5µF Film Capacitor 440V Polypropylene (PP) Radial, Can
Request a Quote Datasheet
Description
5µF Film Capacitor 440V Polypropylene (PP) Radial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Start, Motor Run Capacitors (AC) - 495-4335-ND - DigiKey
Thief River Falls, MN, United States
Motor Start, Motor Run Capacitors (AC)
495-4335-ND
Motor Start, Motor Run Capacitors (AC) 495-4335-ND
5µF Film Capacitor 440V Polypropylene (PP) Radial, Can

5µF Film Capacitor 440V Polypropylene (PP) Radial, Can

Buy Now Datasheet
Capacitors - Film Capacitors - B33364A5505J050 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B33364A5505J050
Capacitors - Film Capacitors B33364A5505J050
CAP FILM 5UF 5% 440VAC RADIAL

CAP FILM 5UF 5% 440VAC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 495-4335-ND B33364A5505J050
Product Name Motor Start, Motor Run Capacitors (AC) Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP)
Capacitance Range 5 microF 5 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-0504N471J500PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1908359 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details