EPCOS AG Motor Start, Motor Run Capacitors (AC) B33364A5356J050

Description
35µF Film Capacitor 440V Polypropylene (PP) Radial, Can
Request a Quote Datasheet
Description
35µF Film Capacitor 440V Polypropylene (PP) Radial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Start, Motor Run Capacitors (AC) - 495-4345-ND - DigiKey
Thief River Falls, MN, United States
Motor Start, Motor Run Capacitors (AC)
495-4345-ND
Motor Start, Motor Run Capacitors (AC) 495-4345-ND
35µF Film Capacitor 440V Polypropylene (PP) Radial, Can

35µF Film Capacitor 440V Polypropylene (PP) Radial, Can

Buy Now Datasheet
Capacitor;PolyPro Metallized;Cap 35 uF;Tol 5%;Vol-Rtg 440 VAC;QC;Motor Run - 70102666 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;PolyPro Metallized;Cap 35 uF;Tol 5%;Vol-Rtg 440 VAC;QC;Motor Run
70102666
Capacitor;PolyPro Metallized;Cap 35 uF;Tol 5%;Vol-Rtg 440 VAC;QC;Motor Run 70102666
EPCOS Feida Motor Run Capacitors Single Capacitor P2 Aluminum Can Oval Self-healing properties: Low Dissipation Factor Overpressure Disconnection Device Highest Safety Level P2 to IEC 60252-1 2001-02 High Insulation Resistance IEC/EN 60335 Compatible

EPCOS Feida Motor Run Capacitors
Single Capacitor P2 Aluminum Can Oval
Self-healing properties:

  • Low Dissipation Factor
  • Overpressure Disconnection Device
  • Highest Safety Level P2 to IEC 60252-1 2001-02
  • High Insulation Resistance
  • IEC/EN 60335 Compatible
Supplier's Site
Capacitors - Film Capacitors - B33364A5356J050 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B33364A5356J050
Capacitors - Film Capacitors B33364A5356J050
CAP FILM 35UF 5% 440VAC RADIAL

CAP FILM 35UF 5% 440VAC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 495-4345-ND 70102666 B33364A5356J050
Product Name Motor Start, Motor Run Capacitors (AC) Capacitor;PolyPro Metallized;Cap 35 uF;Tol 5%;Vol-Rtg 440 VAC;QC;Motor Run Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Quick Connect Leaded Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP)
Capacitance Range 35 microF 35 microF 35 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0105P60BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers