EPCOS AG Motor Start, Motor Run Capacitors (AC) B33364A3605J050

Description
6µF Film Capacitor 370V Polypropylene (PP) Radial, Can
Request a Quote Datasheet
Description
6µF Film Capacitor 370V Polypropylene (PP) Radial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Start, Motor Run Capacitors (AC) - 495-4320-ND - DigiKey
Thief River Falls, MN, United States
Motor Start, Motor Run Capacitors (AC)
495-4320-ND
Motor Start, Motor Run Capacitors (AC) 495-4320-ND
6µF Film Capacitor 370V Polypropylene (PP) Radial, Can

6µF Film Capacitor 370V Polypropylene (PP) Radial, Can

Buy Now Datasheet
Capacitor - 40614628 - Radwell International
Willingboro, NJ, United States
Capacitor
40614628
Capacitor 40614628
CAPACITOR FILM 6UF 370VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR FILM 6UF 370VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitor;PolyPro Metallized;Cap 6 uF;Tol 5%;Vol-Rtg 370 VAC;QC;Motor Run - 70102641 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;PolyPro Metallized;Cap 6 uF;Tol 5%;Vol-Rtg 370 VAC;QC;Motor Run
70102641
Capacitor;PolyPro Metallized;Cap 6 uF;Tol 5%;Vol-Rtg 370 VAC;QC;Motor Run 70102641
EPCOS Feida Motor Run Capacitors Single Capacitor P2 Aluminum Can Oval Self-healing properties: Low Dissipation Factor Overpressure Disconnection Device Highest Safety Level P2 to IEC 60252-1 2001-02 High Insulation Resistance IEC/EN 60335 Compatible

EPCOS Feida Motor Run Capacitors
Single Capacitor P2 Aluminum Can Oval
Self-healing properties:

  • Low Dissipation Factor
  • Overpressure Disconnection Device
  • Highest Safety Level P2 to IEC 60252-1 2001-02
  • High Insulation Resistance
  • IEC/EN 60335 Compatible
Supplier's Site
Capacitors - Film Capacitors - B33364A3605J050 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B33364A3605J050
Capacitors - Film Capacitors B33364A3605J050
CAP FILM 6UF 5% 370VAC RADIAL

CAP FILM 6UF 5% 370VAC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Radwell International Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 495-4320-ND 40614628 70102641 B33364A3605J050
Product Name Motor Start, Motor Run Capacitors (AC) Capacitor Capacitor;PolyPro Metallized;Cap 6 uF;Tol 5%;Vol-Rtg 370 VAC;QC;Motor Run Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Quick Connect Leaded Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP)
Capacitance Range 6 microF 6 microF 6 microF 6 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104M06QC100 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Film Capacitors - 1726051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details