4µF Film Capacitor 370V Polypropylene (PP) Radial, Can
CAP FILM 4UF 5% 370VAC RADIAL
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 495-4318-ND | B33364A3405J050 |
| Product Name | Motor Start, Motor Run Capacitors (AC) | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP) |
| Capacitance Range | 4 microF | 4 microF |
| Capacitance Tolerance | 5 (+/- %) |