EPCOS AG Film Capacitors B33331V7805J080

Description
8µF Film Capacitor 460V Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet
Description
8µF Film Capacitor 460V Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-77217-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-77217-ND
Film Capacitors 495-77217-ND
8µF Film Capacitor 460V Polypropylene (PP), Metallized Radial, Can

8µF Film Capacitor 460V Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Capacitors - Film Capacitors - B33331V7805J080 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B33331V7805J080
Capacitors - Film Capacitors B33331V7805J080
CAP FILM 8UF 5% 460VAC RADIAL

CAP FILM 8UF 5% 460VAC RADIAL

Supplier's Site
Film Capacitors - B33331V7805J080 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B33331V7805J080
Film Capacitors B33331V7805J080
CAP FILM 8UF 5% 460VAC RADIAL

CAP FILM 8UF 5% 460VAC RADIAL

Supplier's Site Datasheet
Cap, 8Μf, 460Vac, 5%, Pp, Can; Capacitance Epcos - 63AC9032 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8Μf, 460Vac, 5%, Pp, Can; Capacitance Epcos
63AC9032
Cap, 8Μf, 460Vac, 5%, Pp, Can; Capacitance Epcos 63AC9032
CAP, 8µF, 460VAC, 5%, PP, CAN; Capacitance:8µF; Voltage Rating:460VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:B33331V Series; Capacitor Case Style:Can; Capacitor Terminals:Quick RoHS Compliant: Yes

CAP, 8µF, 460VAC, 5%, PP, CAN; Capacitance:8µF; Voltage Rating:460VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:B33331V Series; Capacitor Case Style:Can; Capacitor Terminals:Quick RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 495-77217-ND B33331V7805J080 B33331V7805J080 63AC9032
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors Cap, 8Μf, 460Vac, 5%, Pp, Can; Capacitance Epcos
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1608-050525006P80HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details