6µF Film Capacitor 460V Polypropylene (PP), Metallized Radial, Can
CAPACITOR, QUICK CONNECT, POLY PROP FILM, 6UF, 650V DC, 460V AC, 5%, 30X65 MM. FREE 2 YEAR RADWELL WARRANTY
CAP, 6µF, 460VAC, 5%, PP, CAN; Capacitance:6µF; Voltage Rating:460VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:B33331V Series; Capacitor Case Style:Can; Capacitor Terminals:Quick RoHS Compliant: Yes
CAP FILM 6UF 5% 460VAC RADIAL
CAP FILM 6UF 5% 460VAC RADIAL
| DigiKey | Radwell International | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-77216-ND | 108750246 | 63AC9031 | B33331V7605J080 | B33331V7605J080 |
| Product Name | Film Capacitors | Capacitor | Cap, 6Μf, 460Vac, 5%, Pp, Can; Capacitance Epcos | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Electrostatic Capacitors | Polypropylene | Polypropylene; PP (Polypropylene) | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |