EPCOS AG Film Capacitors B33331V7506J080

Description
50µF Film Capacitor 460V Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet
Description
50µF Film Capacitor 460V Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-77226-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-77226-ND
Film Capacitors 495-77226-ND
50µF Film Capacitor 460V Polypropylene (PP), Metallized Radial, Can

50µF Film Capacitor 460V Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Capacitors - Film Capacitors - B33331V7506J080 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B33331V7506J080
Capacitors - Film Capacitors B33331V7506J080
CAP FILM 50UF 5% 460VAC RADIAL

CAP FILM 50UF 5% 460VAC RADIAL

Supplier's Site
Film Capacitors - B33331V7506J080 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B33331V7506J080
Film Capacitors B33331V7506J080
CAP FILM 50UF 5% 460VAC RADIAL

CAP FILM 50UF 5% 460VAC RADIAL

Supplier's Site Datasheet
Cap, 50Μf, 460Vac, 5%, Pp, Can; Capacitance Epcos - 63AC9030 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 50Μf, 460Vac, 5%, Pp, Can; Capacitance Epcos
63AC9030
Cap, 50Μf, 460Vac, 5%, Pp, Can; Capacitance Epcos 63AC9030
CAP, 50µF, 460VAC, 5%, PP, CAN; Capacitance:50µF; Voltage Rating:460VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:B33331V Series; Capacitor Case Style:Can; Capacitor Terminals:Quick RoHS Compliant: Yes

CAP, 50µF, 460VAC, 5%, PP, CAN; Capacitance:50µF; Voltage Rating:460VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:B33331V Series; Capacitor Case Style:Can; Capacitor Terminals:Quick RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 495-77226-ND B33331V7506J080 B33331V7506J080 63AC9030
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors Cap, 50Μf, 460Vac, 5%, Pp, Can; Capacitance Epcos
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101892U030AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - C11AH0R9C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details