EPCOS AG Film Capacitors B33331V7405J080

Description
4µF Film Capacitor 460V Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet
Description
4µF Film Capacitor 460V Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-77215-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-77215-ND
Film Capacitors 495-77215-ND
4µF Film Capacitor 460V Polypropylene (PP), Metallized Radial, Can

4µF Film Capacitor 460V Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Cap, 4Μf, 460Vac, 5%, Pp, Can; Capacitance Epcos - 63AC9028 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4Μf, 460Vac, 5%, Pp, Can; Capacitance Epcos
63AC9028
Cap, 4Μf, 460Vac, 5%, Pp, Can; Capacitance Epcos 63AC9028
CAP, 4µF, 460VAC, 5%, PP, CAN; Capacitance:4µF; Voltage Rating:460VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:B33331V Series; Capacitor Case Style:Can; Capacitor Terminals:Quick RoHS Compliant: Yes

CAP, 4µF, 460VAC, 5%, PP, CAN; Capacitance:4µF; Voltage Rating:460VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:B33331V Series; Capacitor Case Style:Can; Capacitor Terminals:Quick RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - B33331V7405J080 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B33331V7405J080
Film Capacitors B33331V7405J080
CAP FILM 4UF 5% 460VAC RADIAL

CAP FILM 4UF 5% 460VAC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - B33331V7405J080 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B33331V7405J080
Capacitors - Film Capacitors B33331V7405J080
CAP FILM 4UF 5% 460VAC RADIAL

CAP FILM 4UF 5% 460VAC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 495-77215-ND 63AC9028 B33331V7405J080 B33331V7405J080
Product Name Film Capacitors Cap, 4Μf, 460Vac, 5%, Pp, Can; Capacitance Epcos Film Capacitors Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Polypropylene Polypropylene; PP (Polypropylene) Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104HC1102K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402N270F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details