EPCOS AG Film Capacitors B33331V7256J080

Description
25µF Film Capacitor 460V Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet
Description
25µF Film Capacitor 460V Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-77223-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-77223-ND
Film Capacitors 495-77223-ND
25µF Film Capacitor 460V Polypropylene (PP), Metallized Radial, Can

25µF Film Capacitor 460V Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Capacitors - Film Capacitors - B33331V7256J080 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B33331V7256J080
Capacitors - Film Capacitors B33331V7256J080
CAP FILM 25UF 5% 460VAC RADIAL

CAP FILM 25UF 5% 460VAC RADIAL

Supplier's Site
Film Capacitors - B33331V7256J080 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B33331V7256J080
Film Capacitors B33331V7256J080
CAP FILM 25UF 5% 460VAC RADIAL

CAP FILM 25UF 5% 460VAC RADIAL

Supplier's Site Datasheet
Capacitor - 111484143 - Radwell International
Willingboro, NJ, United States
Capacitor
111484143
Capacitor 111484143
CAP, 25F, 460VAC, 5%, PP, CAN; CAPACITANCE:25F; VOLTAGE RATING:460VAC; CAPACITOR DIELECTRIC TYPE:PP (POLYPROPYLENE); CAPACITANCE TOLERANCE:± 5%; PRODUCT RANGE:B33331V SERIES; CAPACITOR CASE STYLE:CAN; CAPACITOR TERMINALS:QUICK ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CAP, 25F, 460VAC, 5%, PP, CAN; CAPACITANCE:25F; VOLTAGE RATING:460VAC; CAPACITOR DIELECTRIC TYPE:PP (POLYPROPYLENE); CAPACITANCE TOLERANCE:± 5%; PRODUCT RANGE:B33331V SERIES; CAPACITOR CASE STYLE:CAN; CAPACITOR TERMINALS:QUICK ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 495-77223-ND B33331V7256J080 B33331V7256J080 111484143
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17AH0R4C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Film Capacitors - 1943382 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details