EPCOS AG Automotive 1uF Capacitor B32936A3105K000

Description
Cap Film Suppression X2 1uF 305VAC PET 10% (41.5 X 12 X 22mm) Radial 37.5mm 105°C Automotive AEC-Q200 Bulk Product overview: B32936A3105K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32936A3105K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film Suppression X2 1uF 305VAC PET 10% (41.5 X 12 X 22mm) Radial 37.5mm 105°C Automotive AEC-Q200 Bulk Product overview: B32936A3105K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32936A3105K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 1uF Capacitor
62-B32936A3105K000
Automotive 1uF Capacitor 62-B32936A3105K000
Cap Film Suppression X2 1uF 305VAC PET 10% (41.5 X 12 X 22mm) Radial 37.5mm 105°C Automotive AEC-Q200 Bulk Product overview: B32936A3105K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32936A3105K000 can be used for catalog matching and distributor lookup.

Cap Film Suppression X2 1uF 305VAC PET 10% (41.5 X 12 X 22mm) Radial 37.5mm 105°C Automotive AEC-Q200 Bulk Product overview: B32936A3105K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32936A3105K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32936A3105K000-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
B32936A3105K000-ND
Film Capacitors B32936A3105K000-ND
1µF Film Capacitor 305V Polyester, Metallized Radial

1µF Film Capacitor 305V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - B32936A3105K000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32936A3105K000
Capacitors - Film Capacitors B32936A3105K000
CAP FILM 1UF 10% 305VAC RADIAL

CAP FILM 1UF 10% 305VAC RADIAL

Supplier's Site
Film Capacitors - B32936A3105K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32936A3105K000
Film Capacitors B32936A3105K000
CAP FILM 1UF 10% 305VAC RADIAL

CAP FILM 1UF 10% 305VAC RADIAL

Supplier's Site Datasheet
Cap, 1Uf, Class X2, 305V, Rad Rohs Compliant Epcos - 82AH7001 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, Class X2, 305V, Rad Rohs Compliant Epcos
82AH7001
Cap, 1Uf, Class X2, 305V, Rad Rohs Compliant Epcos 82AH7001
CAP, 1UF, CLASS X2, 305V, RAD ROHS COMPLIANT: YES

CAP, 1UF, CLASS X2, 305V, RAD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-B32936A3105K000 B32936A3105K000-ND B32936A3105K000 B32936A3105K000 82AH7001
Product Name Automotive 1uF Capacitor Film Capacitors Capacitors - Film Capacitors Film Capacitors Cap, 1Uf, Class X2, 305V, Rad Rohs Compliant Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVAC 305 volts 305 volts 305 volts
Packing Method Bulk Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 125HC3B600K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers