EPCOS AG Automotive 0.68uF Capacitor B32934A3684K000

Description
Cap Film Suppression X2 0.68uF 305VAC PET 10% (31.5 X 11 X 19mm) Radial 27.5mm 105°C Automotive AEC-Q200 Bulk Product overview: B32934A3684K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.68uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.68uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32934A3684K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film Suppression X2 0.68uF 305VAC PET 10% (31.5 X 11 X 19mm) Radial 27.5mm 105°C Automotive AEC-Q200 Bulk Product overview: B32934A3684K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.68uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.68uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32934A3684K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 0.68uF Capacitor
62-B32934A3684K000
Automotive 0.68uF Capacitor 62-B32934A3684K000
Cap Film Suppression X2 0.68uF 305VAC PET 10% (31.5 X 11 X 19mm) Radial 27.5mm 105°C Automotive AEC-Q200 Bulk Product overview: B32934A3684K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.68uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.68uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32934A3684K000 can be used for catalog matching and distributor lookup.

Cap Film Suppression X2 0.68uF 305VAC PET 10% (31.5 X 11 X 19mm) Radial 27.5mm 105°C Automotive AEC-Q200 Bulk Product overview: B32934A3684K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.68uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.68uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32934A3684K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32934A3684K000-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
B32934A3684K000-ND
Film Capacitors B32934A3684K000-ND
0.68µF Film Capacitor 305V Polyester, Metallized Radial

0.68µF Film Capacitor 305V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - B32934A3684K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32934A3684K000
Film Capacitors B32934A3684K000
CAP FILM 0.68UF 10% 305VAC RAD

CAP FILM 0.68UF 10% 305VAC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32934A3684K000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32934A3684K000
Capacitors - Film Capacitors B32934A3684K000
CAP FILM 0.68UF 10% 305VAC RAD

CAP FILM 0.68UF 10% 305VAC RAD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-B32934A3684K000 B32934A3684K000-ND B32934A3684K000 B32934A3684K000
Product Name Automotive 0.68uF Capacitor Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVAC 305 volts 305 volts 305 volts
Packing Method Bulk Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17AH0R4C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1725779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101902U040AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers