0.47µF Film Capacitor 305V Polyester, Metallized Radial
0.47µF Film Capacitor 305V Polyester, Metallized Radial
Cap Film Suppression X2 0.47uF 305VAC PET 10% (31.5 X 11 X 19mm) Radial 27.5mm 105°C Automotive AEC-Q200 T/R Product overview: B32934A3474K189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.47uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32934A3474K189 can be used for catalog matching and distributor lookup.
CAP FILM 0.47UF 10% 305VAC RAD
CAP FILM 0.47UF 10% 305VAC RAD
Film Capacitor, B32934 Series, 0.47 F, 10%, PET (Polyester), 305 VAC
CAP, 0.47µF, 305VAC, 10%, PET, REEL; Capacitance:0.47µF; Suppression Class:X2; Product Range:B32934 Series; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Capacitor Case Style:-; Capacitor Terminals:Radial RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-B32934A3474K189TR-ND | 62-B32934A3474K189 | B32934A3474K189 | B32934A3474K189 | 48Y9016 | 79X1351 |
| Product Name | Film Capacitors | Automotive 0.47uF Capacitor | Capacitors - Film Capacitors | Film Capacitors | Film Capacitor, B32934 Series, 0.47 F, 10%, Pet (Polyester), 305 Vac Epcos | Cap, 0.47Μf, 305Vac, 10%, Pet, Reel; Capacitance Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Radial | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | ||
| Applications | Automotive | RF / Microwave; Automotive; Automotive; EMI, RFI Suppression | ||||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |