0.47µF Film Capacitor 305V Polyester, Metallized Radial
Cap Film Suppression X2 0.47uF 305VAC PET 10%( 26.5 X 10.5 X 16.5mm) Radial 22.5mm 105°C Ammo Automotive AEC-Q200 Product overview: B32933B3474K289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.47uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32933B3474K289 can be used for catalog matching and distributor lookup.
CAP FILM 0.47UF 10% 305VAC RAD
CAP FILM 0.47UF 10% 305VAC RAD
CAP FILM 0.47UF 10% 305VAC RAD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32933B3474K289-ND | 62-B32933B3474K289 | B32933B3474K289 | 3410-B32933B3474K289 | B32933B3474K289 |
| Product Name | Film Capacitors | Automotive 0.47uF Capacitor | Film Capacitors | CAP FILM 0.47UF 10% 305VAC RAD | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | Automotive | RF / Microwave; Automotive; Automotive; EMI, RFI Suppression | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |