Manufacturer: EPCOS (TDK)
Win Source Part Number: 769489-B32933B3474K1
Series: Automotive, AEC-Q200, B32933
Packaging: Reel package
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 105°C
Features: X2 Safety Rated
Termination: PC Pins
Package: Radial
Voltage Rating - AC: 305V
Applications: EMI, RFI Suppression
Capacitance: 0.47μF
Tolerance: ±10%
Lead Spacing: 0.886" (22.50mm)
Dielectric Material: Polyester, Metallized
Family Name: B32933
Categories: Capacitors
Dimension: 1.043" L x 0.413" W (26.50mm x 10.50mm)
Height - Seated (Maximum): 0.650" (16.50mm)
Alternative Parts (Cross-Reference): NPX474K310VX2M2TBF; 474THB275KG; NPX474K310VX2M2F; RE474-L;
Introduction Date: November 06, 2009
ECCN: EAR99
Country of Origin: Brazil
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
0.47µF Film Capacitor 305V Polyester, Metallized Radial
0.47µF Film Capacitor 305V Polyester, Metallized Radial
Cap Film Suppression X2 0.47uF 305VAC PET 10%( 26.5 X 10.5 X 16.5mm) Radial 22.5mm 105°C T/R Automotive AEC-Q200 Product overview: B32933B3474K189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.47uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32933B3474K189 can be used for catalog matching and distributor lookup.
CAP FILM 0.47UF 10% 305VAC RAD
CAP FILM 0.47UF 10% 305VAC RAD
CAP FILM 0.47UF 10% 305VAC RAD
CAP, 0.47µF, 305VAC, 10%, PET, REEL; Capacitance:0.47µF; Suppression Class:X2; Product Range:B32933 Series; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Capacitor Case Style:-; Capacitor Terminals:Radial RoHS Compliant: Yes
Film Capacitor, B32933 Series, 0.47 F, 10%, PET (Polyester), 305 VAC RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 769489-B32933B3474K189 | 495-75775-1-ND | 62-B32933B3474K189 | B32933B3474K189 | B32933B3474K189 | B32933B3474K189 | 79X1350 | 68X2354 |
| Product Name | Film Capacitors - B32933B3474K189 | Film Capacitors | Automotive 0.47uF Capacitor | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Cap, 0.47Μf, 305Vac, 10%, Pet, Reel; Capacitance Epcos | Film Capacitor, B32933 Series, 0.47 F, 10%, Pet (Polyester), 305 Vac Rohs Compliant Epcos |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||||
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |||
| WVAC | 305 volts | 305 volts | 305 volts | 305 volts | 305 volts |