EPCOS AG Automotive 0.68uF Capacitor B32933A3684M000

Description
Cap Film Suppression X2 0.68uF 305VAC PET 20%( 26.5 X 10.5 X 18.5mm) Radial 22.5mm 105°C Automotive AEC-Q200 Bulk Product overview: B32933A3684M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.68uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.68uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32933A3684M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film Suppression X2 0.68uF 305VAC PET 20%( 26.5 X 10.5 X 18.5mm) Radial 22.5mm 105°C Automotive AEC-Q200 Bulk Product overview: B32933A3684M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.68uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.68uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32933A3684M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 0.68uF Capacitor
62-B32933A3684M000
Automotive 0.68uF Capacitor 62-B32933A3684M000
Cap Film Suppression X2 0.68uF 305VAC PET 20%( 26.5 X 10.5 X 18.5mm) Radial 22.5mm 105°C Automotive AEC-Q200 Bulk Product overview: B32933A3684M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.68uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.68uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32933A3684M000 can be used for catalog matching and distributor lookup.

Cap Film Suppression X2 0.68uF 305VAC PET 20%( 26.5 X 10.5 X 18.5mm) Radial 22.5mm 105°C Automotive AEC-Q200 Bulk Product overview: B32933A3684M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.68uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.68uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32933A3684M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32933A3684M000-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
B32933A3684M000-ND
Film Capacitors B32933A3684M000-ND
0.68µF Film Capacitor 305V Polyester, Metallized Radial

0.68µF Film Capacitor 305V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors B32933A3684M000
CAP FILM 0.68UF 20% 305VAC RAD

CAP FILM 0.68UF 20% 305VAC RAD

Supplier's Site
Film Capacitors - B32933A3684M000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32933A3684M000
Film Capacitors B32933A3684M000
CAP FILM 0.68UF 20% 305VAC RAD

CAP FILM 0.68UF 20% 305VAC RAD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-B32933A3684M000 B32933A3684M000-ND B32933A3684M000 B32933A3684M000
Product Name Automotive 0.68uF Capacitor Film Capacitors Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVAC 305 volts 305 volts 305 volts
Packing Method Bulk Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101142U100AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1400 microF
View Details
3 suppliers
Film Capacitors - 1725698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details