EPCOS AG Film Capacitors B32933A3564K000

Description
0.56µF Film Capacitor 305V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.56µF Film Capacitor 305V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-4359-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-4359-ND
Film Capacitors 495-4359-ND
0.56µF Film Capacitor 305V Polyester, Metallized Radial

0.56µF Film Capacitor 305V Polyester, Metallized Radial

Buy Now Datasheet
Singapore, Singapore
Automotive 0.56uF Capacitor
62-B32933A3564K000
Automotive 0.56uF Capacitor 62-B32933A3564K000
Cap Film Suppression X2 0.56uF 305VAC PET 10%( 26.5 X 10.5 X 16.5mm) Radial 22.5mm 105°C Automotive AEC-Q200 Bulk Product overview: B32933A3564K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.56uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.56uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32933A3564K000 can be used for catalog matching and distributor lookup.

Cap Film Suppression X2 0.56uF 305VAC PET 10%( 26.5 X 10.5 X 16.5mm) Radial 22.5mm 105°C Automotive AEC-Q200 Bulk Product overview: B32933A3564K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.56uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.56uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32933A3564K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 0.56Uf, Class X2, 305V, Rad Rohs Compliant Epcos - 82AH6997 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.56Uf, Class X2, 305V, Rad Rohs Compliant Epcos
82AH6997
Cap, 0.56Uf, Class X2, 305V, Rad Rohs Compliant Epcos 82AH6997
CAP, 0.56UF, CLASS X2, 305V, RAD ROHS COMPLIANT: YES

CAP, 0.56UF, CLASS X2, 305V, RAD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Film Capacitors - B32933A3564K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32933A3564K000
Film Capacitors B32933A3564K000
CAP FILM 0.56UF 10% 305VAC RAD

CAP FILM 0.56UF 10% 305VAC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 495-4359-ND 62-B32933A3564K000 82AH6997 B32933A3564K000
Product Name Film Capacitors Automotive 0.56uF Capacitor Cap, 0.56Uf, Class X2, 305V, Rad Rohs Compliant Epcos Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Applications Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504B102K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Film Capacitors - 1725614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details