Cap Film Suppression X2 0.47uF 305VAC PET 20% (26.5 X 8.5 X 16.5mm) Radial 22.5mm 105°C Automotive AEC-Q200 Ammo Product overview: B32933A3474M289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.47uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32933A3474M289 can be used for catalog matching and distributor lookup.
0.47µF Film Capacitor 305V Polyester, Metallized Radial
CAP FILM 0.47UF 20% 305VAC RAD
CAP FILM 0.47UF 20% 305VAC RAD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-B32933A3474M289 | B32933A3474M289-ND | B32933A3474M289 | B32933A3474M289 |
| Product Name | Automotive 0.47uF Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | |||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | ||
| WVAC | 305 volts | 305 volts | 305 volts | |
| Packing Method | Ammo | Tape Reel | Tape Reel; Tape & Box (TB) |