EPCOS AG Automotive 0.22uF Capacitor B32933A3224K189

Description
Cap Film Suppression X2 0.22uF 305VAC PET 10% (26.5 X 7 X 16mm) Radial 22.5mm 105°C Automotive AEC-Q200 T/R Product overview: B32933A3224K189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.22uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32933A3224K189 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film Suppression X2 0.22uF 305VAC PET 10% (26.5 X 7 X 16mm) Radial 22.5mm 105°C Automotive AEC-Q200 T/R Product overview: B32933A3224K189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.22uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32933A3224K189 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 0.22uF Capacitor
62-B32933A3224K189
Automotive 0.22uF Capacitor 62-B32933A3224K189
Cap Film Suppression X2 0.22uF 305VAC PET 10% (26.5 X 7 X 16mm) Radial 22.5mm 105°C Automotive AEC-Q200 T/R Product overview: B32933A3224K189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.22uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32933A3224K189 can be used for catalog matching and distributor lookup.

Cap Film Suppression X2 0.22uF 305VAC PET 10% (26.5 X 7 X 16mm) Radial 22.5mm 105°C Automotive AEC-Q200 T/R Product overview: B32933A3224K189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.22uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32933A3224K189 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-B32933A3224K189TR-ND - DigiKey
Thief River Falls, MN, United States
0.22µF Film Capacitor 305V Polyester, Metallized Radial

0.22µF Film Capacitor 305V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - 495-B32933A3224K189CT-ND - DigiKey
Thief River Falls, MN, United States
0.22µF Film Capacitor 305V Polyester, Metallized Radial

0.22µF Film Capacitor 305V Polyester, Metallized Radial

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - AC: 250V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm) Termination: Solder Lead Spacing: 0.886" (22.50mm) Applications: Telecom

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - AC: 250V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
Termination: Solder
Lead Spacing: 0.886" (22.50mm)
Applications: Telecom

Buy Now Datasheet
Film Capacitor, B32933 Series, 0.22 F, 10%, Pet (Polyester), 305 Vac Rohs Compliant Epcos - 68X2350 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, B32933 Series, 0.22 F, 10%, Pet (Polyester), 305 Vac Rohs Compliant Epcos
68X2350
Film Capacitor, B32933 Series, 0.22 F, 10%, Pet (Polyester), 305 Vac Rohs Compliant Epcos 68X2350
Film Capacitor, B32933 Series, 0.22 F, 10%, PET (Polyester), 305 VAC RoHS Compliant: Yes

Film Capacitor, B32933 Series, 0.22 F, 10%, PET (Polyester), 305 VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.22Μf, 305Vac, 10%, Pet, Reel; Capacitance Epcos - 79X1346 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Μf, 305Vac, 10%, Pet, Reel; Capacitance Epcos
79X1346
Cap, 0.22Μf, 305Vac, 10%, Pet, Reel; Capacitance Epcos 79X1346
CAP, 0.22µF, 305VAC, 10%, PET, REEL; Capacitance:0.22µF; Suppression Class:X2; Product Range:B32933 Series; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Capacitor Case Style:-; Capacitor Terminals:Radial RoHS Compliant: Yes

CAP, 0.22µF, 305VAC, 10%, PET, REEL; Capacitance:0.22µF; Suppression Class:X2; Product Range:B32933 Series; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Capacitor Case Style:-; Capacitor Terminals:Radial RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - B32933A3224K189 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32933A3224K189
Film Capacitors B32933A3224K189
CAP FILM 0.22UF 10% 305VAC RAD

CAP FILM 0.22UF 10% 305VAC RAD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-B32933A3224K189 495-B32933A3224K189TR-ND 68X2350 79X1346 B32933A3224K189
Product Name Automotive 0.22uF Capacitor Film Capacitors Connectors,Interconnects Film Capacitor, B32933 Series, 0.22 F, 10%, Pet (Polyester), 305 Vac Rohs Compliant Epcos Cap, 0.22Μf, 305Vac, 10%, Pet, Reel; Capacitance Epcos Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Radial
RoHS Compliant Yes Yes Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 20 (+/- %) 10 (+/- %)
WVAC 305 volts 305 volts 250 volts
Packing Method Tape and Reel Tape Reel Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C224U025CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers