EPCOS AG Automotive 1.5uF Capacitor B32933A3155K000

Description
Cap Film Suppression X2 1.5uF 305VAC PET 10% (26.5 X 14.5 X 29.5mm) Radial 22.5mm 105°C Automotive AEC-Q200 Bulk Product overview: B32933A3155K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.5uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1.5uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32933A3155K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film Suppression X2 1.5uF 305VAC PET 10% (26.5 X 14.5 X 29.5mm) Radial 22.5mm 105°C Automotive AEC-Q200 Bulk Product overview: B32933A3155K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.5uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1.5uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32933A3155K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 1.5uF Capacitor
62-B32933A3155K000
Automotive 1.5uF Capacitor 62-B32933A3155K000
Cap Film Suppression X2 1.5uF 305VAC PET 10% (26.5 X 14.5 X 29.5mm) Radial 22.5mm 105°C Automotive AEC-Q200 Bulk Product overview: B32933A3155K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.5uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1.5uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32933A3155K000 can be used for catalog matching and distributor lookup.

Cap Film Suppression X2 1.5uF 305VAC PET 10% (26.5 X 14.5 X 29.5mm) Radial 22.5mm 105°C Automotive AEC-Q200 Bulk Product overview: B32933A3155K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.5uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1.5uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32933A3155K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-4357-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-4357-ND
Film Capacitors 495-4357-ND
1.5µF Film Capacitor 305V Polyester, Metallized Radial

1.5µF Film Capacitor 305V Polyester, Metallized Radial

Buy Now Datasheet
Cap, 1.5Uf, Class X2, 305V, Rad Rohs Compliant Epcos - 82AH6995 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.5Uf, Class X2, 305V, Rad Rohs Compliant Epcos
82AH6995
Cap, 1.5Uf, Class X2, 305V, Rad Rohs Compliant Epcos 82AH6995
CAP, 1.5UF, CLASS X2, 305V, RAD ROHS COMPLIANT: YES

CAP, 1.5UF, CLASS X2, 305V, RAD ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Film Capacitors B32933A3155K000
CAP FILM 1.5UF 10% 305VAC RADIAL

CAP FILM 1.5UF 10% 305VAC RADIAL

Supplier's Site
Film Capacitors - B32933A3155K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32933A3155K000
Film Capacitors B32933A3155K000
CAP FILM 1.5UF 10% 305VAC RADIAL

CAP FILM 1.5UF 10% 305VAC RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-B32933A3155K000 495-4357-ND 82AH6995 B32933A3155K000 B32933A3155K000
Product Name Automotive 1.5uF Capacitor Film Capacitors Cap, 1.5Uf, Class X2, 305V, Rad Rohs Compliant Epcos Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVAC 305 volts 305 volts 305 volts
Packing Method Bulk Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105HC3B600K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N3R3C500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers