0.33µF Film Capacitor 305V Polyester, Metallized Radial
0.33µF Film Capacitor 305V Polyester, Metallized Radial
Cap Film Suppression X2 0.33uF 305VAC PET 10% (18 X 9 X 17.5mm) Radial 15mm 105°C Automotive AEC-Q200 T/R Product overview: B32932A3334K189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.33uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32932A3334K189 can be used for catalog matching and distributor lookup.
CAP FILM 0.33UF 10% 305VAC RAD
CAP FILM 0.33UF 10% 305VAC RAD
Film Capacitor, B32932 Series, 0.33 F, 10%, PET (Polyester), 305 VAC RoHS Compliant: Yes
CAP FILM 0.33UF 10% 305VAC RAD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-B32932A3334K189CT-ND | 62-B32932A3334K189 | B32932A3334K189 | B32932A3334K189 | 79X1344 | B32932A3334K189 |
| Product Name | Film Capacitors | Automotive 0.33uF Capacitor | Film Capacitors | Capacitors - Film Capacitors | Film Capacitor, B32932 Series, 0.33 F, 10%, Pet (Polyester), 305 Vac Rohs Compliant Epcos | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | |
| Applications | Automotive | RF / Microwave; Automotive; Automotive; EMI, RFI Suppression | Automotive | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |