EPCOS AG Automotive 0.22uF Capacitor B32932A3224K289

Description
Cap Film Suppression X2 0.22uF 305VAC PET 10%( 18 X 8.5 X 14.5mm) Radial 15mm 105°C Ammo Automotive AEC-Q200 Product overview: B32932A3224K289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.22uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32932A3224K289 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film Suppression X2 0.22uF 305VAC PET 10%( 18 X 8.5 X 14.5mm) Radial 15mm 105°C Ammo Automotive AEC-Q200 Product overview: B32932A3224K289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.22uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32932A3224K289 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 0.22uF Capacitor
62-B32932A3224K289
Automotive 0.22uF Capacitor 62-B32932A3224K289
Cap Film Suppression X2 0.22uF 305VAC PET 10%( 18 X 8.5 X 14.5mm) Radial 15mm 105°C Ammo Automotive AEC-Q200 Product overview: B32932A3224K289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.22uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32932A3224K289 can be used for catalog matching and distributor lookup.

Cap Film Suppression X2 0.22uF 305VAC PET 10%( 18 X 8.5 X 14.5mm) Radial 15mm 105°C Ammo Automotive AEC-Q200 Product overview: B32932A3224K289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.22uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32932A3224K289 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-B32932A3224K289TB-ND - DigiKey
Thief River Falls, MN, United States
0.22µF Film Capacitor 305V Polyester, Metallized Radial

0.22µF Film Capacitor 305V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - 495-B32932A3224K289CT-ND - DigiKey
Thief River Falls, MN, United States
CAP FILM 0.22UF 10% 305VAC RAD

CAP FILM 0.22UF 10% 305VAC RAD

Buy Now Datasheet
Capacitors - Film Capacitors B32932A3224K289
CAP FILM 0.22UF 10% 305VAC RAD

CAP FILM 0.22UF 10% 305VAC RAD

Supplier's Site
Film Capacitors - B32932A3224K289 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32932A3224K289
Film Capacitors B32932A3224K289
CAP FILM 0.22UF 10% 305VAC RAD

CAP FILM 0.22UF 10% 305VAC RAD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-B32932A3224K289 495-B32932A3224K289TB-ND B32932A3224K289 B32932A3224K289
Product Name Automotive 0.22uF Capacitor Film Capacitors Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVAC 305 volts 305 volts 305 volts
Packing Method Ammo Tape Reel Tape Reel; Cut Tape (CT)Tape & Box (TB)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N100J500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Film Capacitor - 106MKP275KJG4 - Richardson RFPD
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details