EPCOS AG Film Capacitors B32932A3154M189

Description
0.15µF Film Capacitor 305V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.15µF Film Capacitor 305V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - B32932A3154M189-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
B32932A3154M189-ND
Film Capacitors B32932A3154M189-ND
0.15µF Film Capacitor 305V Polyester, Metallized Radial

0.15µF Film Capacitor 305V Polyester, Metallized Radial

Buy Now Datasheet
Singapore, Singapore
Automotive 0.15uF Capacitor
62-B32932A3154M189
Automotive 0.15uF Capacitor 62-B32932A3154M189
Cap Film Suppression X2 0.15uF 305VAC PET 20%( 18 X 7 X 12.5mm) Radial 15mm 105°C Automotive AEC-Q200 T/R Product overview: B32932A3154M189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.15uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.15uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32932A3154M189 can be used for catalog matching and distributor lookup.

Cap Film Suppression X2 0.15uF 305VAC PET 20%( 18 X 7 X 12.5mm) Radial 15mm 105°C Automotive AEC-Q200 T/R Product overview: B32932A3154M189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.15uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.15uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32932A3154M189 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32932A3154M189 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32932A3154M189
Capacitors - Film Capacitors B32932A3154M189
CAP FILM 0.15UF 20% 305VAC RAD

CAP FILM 0.15UF 20% 305VAC RAD

Supplier's Site
Film Capacitors - B32932A3154M189 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32932A3154M189
Film Capacitors B32932A3154M189
CAP FILM 0.15UF 20% 305VAC RAD

CAP FILM 0.15UF 20% 305VAC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number B32932A3154M189-ND 62-B32932A3154M189 B32932A3154M189 B32932A3154M189
Product Name Film Capacitors Automotive 0.15uF Capacitor Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Automotive RF / Microwave; Automotive; Automotive; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPR102KJ - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Film Capacitors - 1943382 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C11CF270K-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details