EPCOS AG 30uF Capacitor B32928C3306M000

Description
Cap Film Suppression X2 30uF 630VDC/305VAC PP 20% (57.5 X 35 X 50mm) 52.5mm 110°C Bulk Product overview: B32928C3306M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 30uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32928C3306M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film Suppression X2 30uF 630VDC/305VAC PP 20% (57.5 X 35 X 50mm) 52.5mm 110°C Bulk Product overview: B32928C3306M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 30uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32928C3306M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30uF Capacitor
62-B32928C3306M000
30uF Capacitor 62-B32928C3306M000
Cap Film Suppression X2 30uF 630VDC/305VAC PP 20% (57.5 X 35 X 50mm) 52.5mm 110°C Bulk Product overview: B32928C3306M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 30uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32928C3306M000 can be used for catalog matching and distributor lookup.

Cap Film Suppression X2 30uF 630VDC/305VAC PP 20% (57.5 X 35 X 50mm) 52.5mm 110°C Bulk Product overview: B32928C3306M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 30uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32928C3306M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-6455-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-6455-ND
Film Capacitors 495-6455-ND
30µF Film Capacitor 305V 630V Polypropylene (PP) Radial

30µF Film Capacitor 305V 630V Polypropylene (PP) Radial

Buy Now Datasheet
Film Capacitors - B32928C3306M000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32928C3306M000
Film Capacitors B32928C3306M000
CAP FILM 30UF 20% 630VDC RADIAL

CAP FILM 30UF 20% 630VDC RADIAL

Supplier's Site Datasheet
Cap, 30Μf, 20%, Pp; Capacitance Epcos - 14AC3439 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 30Μf, 20%, Pp; Capacitance Epcos
14AC3439
Cap, 30Μf, 20%, Pp; Capacitance Epcos 14AC3439
CAP, 30µF, 20%, PP; Capacitance:30µF; Suppression Class:X2; Product Range:B32928C Series; Voltage Rating X:305V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:50V/µs; RoHS Compliant: Yes

CAP, 30µF, 20%, PP; Capacitance:30µF; Suppression Class:X2; Product Range:B32928C Series; Voltage Rating X:305V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:50V/µs; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32928C3306M000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32928C3306M000
Capacitors - Film Capacitors B32928C3306M000
CAP FILM 30UF 20% 630VDC RADIAL

CAP FILM 30UF 20% 630VDC RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-B32928C3306M000 495-6455-ND B32928C3306M000 14AC3439 B32928C3306M000
Product Name 30uF Capacitor Film Capacitors Film Capacitors Cap, 30Μf, 20%, Pp; Capacitance Epcos Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Packing Method Bulk Bulk Bulk; Bulk
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C552T200DF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402RN680F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers