EPCOS AG Film Capacitors B32928A4825K000

Description
8.2µF Film Capacitor 350V 650V Polypropylene (PP) Radial - 4 Leads
Request a Quote Datasheet
Description
8.2µF Film Capacitor 350V 650V Polypropylene (PP) Radial - 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-B32928A4825K000-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-B32928A4825K000-ND
Film Capacitors 495-B32928A4825K000-ND
8.2µF Film Capacitor 350V 650V Polypropylene (PP) Radial - 4 Leads

8.2µF Film Capacitor 350V 650V Polypropylene (PP) Radial - 4 Leads

Buy Now Datasheet
Singapore, Singapore
8.2UF Capacitor
62-B32928A4825K000
8.2UF Capacitor 62-B32928A4825K000
CAP FILM 8.2UF 10% 650VDC RADIAL Product overview: B32928A4825K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8.2UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32928A4825K000 can be used for catalog matching and distributor lookup.

CAP FILM 8.2UF 10% 650VDC RADIAL Product overview: B32928A4825K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8.2UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32928A4825K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32928A4825K000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32928A4825K000
Capacitors - Film Capacitors B32928A4825K000
CAP FILM 8.2UF 10% 650VDC RADIAL

CAP FILM 8.2UF 10% 650VDC RADIAL

Supplier's Site
Suppression Cap, 8.2Uf, Class X2, 350V; Capacitance Epcos - 79AC5482 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 8.2Uf, Class X2, 350V; Capacitance Epcos
79AC5482
Suppression Cap, 8.2Uf, Class X2, 350V; Capacitance Epcos 79AC5482
SUPPRESSION CAP, 8.2UF, CLASS X2, 350V; Capacitance:8.2µF; Suppression Class:X2; Product Range:B32928-4 Series; Voltage Rating X:350V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; RoHS Compliant: Yes

SUPPRESSION CAP, 8.2UF, CLASS X2, 350V; Capacitance:8.2µF; Suppression Class:X2; Product Range:B32928-4 Series; Voltage Rating X:350V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 495-B32928A4825K000-ND 62-B32928A4825K000 B32928A4825K000 79AC5482
Product Name Film Capacitors 8.2UF Capacitor Capacitors - Film Capacitors Suppression Cap, 8.2Uf, Class X2, 350V; Capacitance Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP) Polypropylene; PP (Polypropylene)
Capacitance Range 8.2 microF 8.2 microF 8.2 microF 8.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1208-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Film Capacitors - 1725522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details