EPCOS AG Film Capacitors B32926H3685K000

Description
6.8µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
6.8µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-B32926H3685K000-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-B32926H3685K000-ND
Film Capacitors 495-B32926H3685K000-ND
6.8µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial

6.8µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
Automotive 6.8uF Capacitor
62-B32926H3685K000
Automotive 6.8uF Capacitor 62-B32926H3685K000
Cap Film Suppression X2 6.8uF 630VDC/305VAC PP 10%( 42 X 20 X 39.5mm) Radial Wound 37.5mm 110°C Bulk Automotive AEC-Q200 Product overview: B32926H3685K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 6.8uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 6.8uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32926H3685K000 can be used for catalog matching and distributor lookup.

Cap Film Suppression X2 6.8uF 630VDC/305VAC PP 10%( 42 X 20 X 39.5mm) Radial Wound 37.5mm 110°C Bulk Automotive AEC-Q200 Product overview: B32926H3685K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 6.8uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 6.8uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32926H3685K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 495-B32926H3685K000-ND 62-B32926H3685K000
Product Name Film Capacitors Automotive 6.8uF Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 110 C (-40 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 101C343U100CF2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers