EPCOS AG Film Capacitors B32926E3106K

Description
10µF Film Capacitor 305V 630V Polypropylene (PP) Radial
Request a Quote Datasheet
Description
10µF Film Capacitor 305V 630V Polypropylene (PP) Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-3837-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-3837-ND
Film Capacitors 495-3837-ND
10µF Film Capacitor 305V 630V Polypropylene (PP) Radial

10µF Film Capacitor 305V 630V Polypropylene (PP) Radial

Buy Now Datasheet
Capacitor;Polypropylene Film;Cap 10 uF;Tol 10%;Vol-Rtg 305 VAC;Radial;MKP X2 - 70102609 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Polypropylene Film;Cap 10 uF;Tol 10%;Vol-Rtg 305 VAC;Radial;MKP X2
70102609
Capacitor;Polypropylene Film;Cap 10 uF;Tol 10%;Vol-Rtg 305 VAC;Radial;MKP X2 70102609
The capacitor is made by a plastic case with epoxy resin. Features Lead Free Max. Operating Temperature: 125°C Across-The-Line Applications Very Small Dimensions Self Healing Properties Approvals: UL, cUL, ENEC, CQC

The capacitor is made by a plastic case with epoxy resin.
Features

  • Lead Free
  • Max. Operating Temperature: 125°C
  • Across-The-Line Applications
  • Very Small Dimensions
  • Self Healing Properties
  • Approvals: UL, cUL, ENEC, CQC
Supplier's Site
Capacitors - Film Capacitors - B32926E3106K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32926E3106K
Capacitors - Film Capacitors B32926E3106K
CAP FILM 10UF 10% 630VDC RADIAL

CAP FILM 10UF 10% 630VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 495-3837-ND 70102609 B32926E3106K
Product Name Film Capacitors Capacitor;Polypropylene Film;Cap 10 uF;Tol 10%;Vol-Rtg 305 VAC;Radial;MKP X2 Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 110 C (-40 to 230 F) -55 to 125 C (-67 to 257 F) -40 to 110 C (-40 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP)
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101222U050AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1761-P21BNL300M5STTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers