CAP FILM 8.2UF 10% 630VDC RADIAL Product overview: B32926C3825K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8.2UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32926C3825K000 can be used for catalog matching and distributor lookup.
8.2µF Film Capacitor 305V 630V Polypropylene (PP) Radial
CAP FILM 8.2UF 10% 630VDC RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 62-B32926C3825K000 | 495-1897-ND | B32926C3825K000 |
| Product Name | 8.2UF Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| RoHS Compliant | Yes | ||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) |
| Capacitance Range | 8.2 microF | 8.2 microF | 8.2 microF |
| WVDC | 630 volts | 630 volts |