5.6µF Film Capacitor 305V 630V Polypropylene (PP) Radial
Cap Film Suppression X2 5.6uF 630VDC/305VAC PP 20%( 41.5 X 18 X 32.5mm) Radial 37.5mm 105°C Bulk Product overview: B32926C3565M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.6uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32926C3565M000 can be used for catalog matching and distributor lookup.
CAP FILM 5.6UF 20% 630VDC RADIAL
CAP FILM 5.6UF 20% 630VDC RADIAL
FILM CAPACITOR, B32926C SERIES, 5.6 F, 20%, PP (POLYPROPYLENE), 305 VAC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-1895-ND | 62-B32926C3565M000 | B32926C3565M000 | B32926C3565M000 | 108761491 |
| Product Name | Film Capacitors | 5.6uF Capacitor | Film Capacitors | Capacitors - Film Capacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP) | Polypropylene; Polypropylene (PP) | ||
| Capacitance Range | 5.6 microF | 5.6 microF | 5.6 microF | 5.60E6 microF |