EPCOS AG Film Capacitors B32926C3106M000

Description
10µF Film Capacitor 305V 630V Polypropylene (PP) Radial
Request a Quote Datasheet
Description
10µF Film Capacitor 305V 630V Polypropylene (PP) Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-1891-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-1891-ND
Film Capacitors 495-1891-ND
10µF Film Capacitor 305V 630V Polypropylene (PP) Radial

10µF Film Capacitor 305V 630V Polypropylene (PP) Radial

Buy Now Datasheet
Film Capacitors - B32926C3106M000 - 758289-B32926C3106M000 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - B32926C3106M000
758289-B32926C3106M000
Film Capacitors - B32926C3106M000 758289-B32926C3106M000
Manufacturer: EPCOS (TDK) Win Source Part Number: 758289-B32926C3106M0 00 Series: B32926 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 110°C Features: X2 Safety Rated Termination: PC Pins Package: Radial Voltage Rating - AC: 305V Applications: EMI, RFI Suppression Capacitance: 10μF Tolerance: ±20% Lead Spacing: 1.476" (37.50mm) Dielectric Material: Polypropylene (PP) Size: 1.634" L x 1.102" W (41.50mm x 28.00mm) Family Name: B32926 Categories: Capacitors Manufacturer Homepage: www.epcos.com RoHS State: Request Verification Height - Seated (Maximum): 1.673" (42.50mm) Alternative Parts (Cross-Reference): B32926C3106M289; B32926C3106M189; B32926C3106K000; Introduction Date: February 20, 2008 Country of Origin: India Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 758289-B32926C3106M000
Series: B32926
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 110°C
Features: X2 Safety Rated
Termination: PC Pins
Package: Radial
Voltage Rating - AC: 305V
Applications: EMI, RFI Suppression
Capacitance: 10μF
Tolerance: ±20%
Lead Spacing: 1.476" (37.50mm)
Dielectric Material: Polypropylene (PP)
Size: 1.634" L x 1.102" W (41.50mm x 28.00mm)
Family Name: B32926
Categories: Capacitors
Manufacturer Homepage: www.epcos.com
RoHS State: Request Verification
Height - Seated (Maximum): 1.673" (42.50mm)
Alternative Parts (Cross-Reference): B32926C3106M289; B32926C3106M189; B32926C3106K000;
Introduction Date: February 20, 2008
Country of Origin: India
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Capacitors - Film Capacitors B32926C3106M000
CAP FILM 10UF 20% 630VDC RADIAL

CAP FILM 10UF 20% 630VDC RADIAL

Supplier's Site
Capacitor - 108841791 - Radwell International
Willingboro, NJ, United States
Capacitor
108841791
Capacitor 108841791
CAPACITOR POLYPROPYLENE PP FILM 10UF, 305V, 20%, RADIAL, CAPACITANCE:10F, SUPPRESSION CLASS:X2, PRODUCT RANGE:B32926 SERIES, VOLTAGE RATING X:305VAC, VOLTAGE RATING Y:-, DIELECTRIC TYPE:METALLIZED PP, CAPACITANCE TOLERANCE: 20% ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR POLYPROPYLENE PP FILM 10UF, 305V, 20%, RADIAL, CAPACITANCE:10F, SUPPRESSION CLASS:X2, PRODUCT RANGE:B32926 SERIES, VOLTAGE RATING X:305VAC, VOLTAGE RATING Y:-, DIELECTRIC TYPE:METALLIZED PP, CAPACITANCE TOLERANCE: 20% ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitor Polypropylene Pp Film 10Uf, 305V, 20%, Radial; Dielectric Type Epcos - 60K0807 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 10Uf, 305V, 20%, Radial; Dielectric Type Epcos
60K0807
Capacitor Polypropylene Pp Film 10Uf, 305V, 20%, Radial; Dielectric Type Epcos 60K0807
CAPACITOR POLYPROPYLENE PP FILM 10UF, 305V, 20%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:10µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through HoleRoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 10UF, 305V, 20%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:10µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through HoleRoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - B32926C3106M000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32926C3106M000
Film Capacitors B32926C3106M000
CAP FILM 10UF 20% 630VDC RADIAL

CAP FILM 10UF 20% 630VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Radwell International Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 495-1891-ND 758289-B32926C3106M000 B32926C3106M000 108841791 60K0807 B32926C3106M000
Product Name Film Capacitors Film Capacitors - B32926C3106M000 Capacitors - Film Capacitors Capacitor Capacitor Polypropylene Pp Film 10Uf, 305V, 20%, Radial; Dielectric Type Epcos Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP) Metallized PP Polypropylene; Polypropylene (PP)
Capacitance Range 10 microF 10 microF 10 microF 1.00E7 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPR162KH - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Film Capacitors - 1855026 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
RoHS Compliant Yes
View Details
Thin Film Capacitors - 1761-CSA-100-35X35X4-G-101-K-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details