EPCOS AG Film Capacitors B32926C3106K000

Description
10µF Film Capacitor 305V 630V Polypropylene (PP) Radial
Request a Quote Datasheet
Description
10µF Film Capacitor 305V 630V Polypropylene (PP) Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-4794-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-4794-ND
Film Capacitors 495-4794-ND
10µF Film Capacitor 305V 630V Polypropylene (PP) Radial

10µF Film Capacitor 305V 630V Polypropylene (PP) Radial

Buy Now Datasheet
Capacitors - Film Capacitors B32926C3106K000
CAP FILM 10UF 10% 630VDC RADIAL

CAP FILM 10UF 10% 630VDC RADIAL

Supplier's Site
Film Capacitors - B32926C3106K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32926C3106K000
Film Capacitors B32926C3106K000
CAP FILM 10UF 10% 630VDC RADIAL

CAP FILM 10UF 10% 630VDC RADIAL

Supplier's Site Datasheet
Cap, Sup, X2, Pp, 10Uf, 305Vac, Rad; Dielectric Type Epcos - 80Y2274 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Sup, X2, Pp, 10Uf, 305Vac, Rad; Dielectric Type Epcos
80Y2274
Cap, Sup, X2, Pp, 10Uf, 305Vac, Rad; Dielectric Type Epcos 80Y2274
CAP, SUP, X2, PP, 10UF, 305VAC, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:10µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole; Voltage Rating Y:-RoHS Compliant: Yes

CAP, SUP, X2, PP, 10UF, 305VAC, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:10µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole; Voltage Rating Y:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 495-4794-ND B32926C3106K000 B32926C3106K000 80Y2274
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors Cap, Sup, X2, Pp, 10Uf, 305Vac, Rad; Dielectric Type Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP) Polypropylene; Polypropylene (PP) Metallized PP
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000510FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1943397 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers