EPCOS AG 6.8UF Capacitor B32926A4685K000

Description
CAP FILM 6.8UF 10% 630VDC RADIAL Product overview: B32926A4685K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32926A4685K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FILM 6.8UF 10% 630VDC RADIAL Product overview: B32926A4685K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32926A4685K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6.8UF Capacitor
62-B32926A4685K000
6.8UF Capacitor 62-B32926A4685K000
CAP FILM 6.8UF 10% 630VDC RADIAL Product overview: B32926A4685K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32926A4685K000 can be used for catalog matching and distributor lookup.

CAP FILM 6.8UF 10% 630VDC RADIAL Product overview: B32926A4685K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32926A4685K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-B32926A4685K000-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-B32926A4685K000-ND
Film Capacitors 495-B32926A4685K000-ND
6.8µF Film Capacitor 350V 630V Polypropylene (PP) Radial

6.8µF Film Capacitor 350V 630V Polypropylene (PP) Radial

Buy Now Datasheet
Capacitors - Film Capacitors - 1314543-B32926A4685K000 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1314543-B32926A4685K000
Capacitors - Film Capacitors 1314543-B32926A4685K000
Win Source Part Number: 1314543-B32926A4685K 000 Category: Capacitors>Film Capacitors Series: B3292*A/B - X2 High Current Features: 85C/85% Humidity Termination: PC Pins Package: Bulk Voltage Rating - AC: 350V Voltage Rating - DC: 630V Applications: EMI, RFI Suppression Height - Seated (Max): 1.673" (42.50mm) Capacitance: 6.8 µF Tolerance: ±10% Ratings: AEC-Q200, X2 Lead Spacing: 1.476" (37.50mm) Dielectric Material: Polypropylene (PP) Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 110°C Dimension: 1.654" L x 1.102" W (42.00mm x 28.00mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0020 Mfr: EPCOS - TDK Electronics

Win Source Part Number: 1314543-B32926A4685K000
Category: Capacitors>Film Capacitors
Series: B3292*A/B - X2 High Current
Features: 85C/85% Humidity
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 350V
Voltage Rating - DC: 630V
Applications: EMI, RFI Suppression
Height - Seated (Max): 1.673" (42.50mm)
Capacitance: 6.8 µF
Tolerance: ±10%
Ratings: AEC-Q200, X2
Lead Spacing: 1.476" (37.50mm)
Dielectric Material: Polypropylene (PP)
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 110°C
Dimension: 1.654" L x 1.102" W (42.00mm x 28.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0020
Mfr: EPCOS - TDK Electronics

Buy Now Datasheet
Capacitors - Film Capacitors - B32926A4685K000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32926A4685K000
Capacitors - Film Capacitors B32926A4685K000
CAP FILM 6.8UF 10% 630VDC RADIAL

CAP FILM 6.8UF 10% 630VDC RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-B32926A4685K000 495-B32926A4685K000-ND 1314543-B32926A4685K000 B32926A4685K000
Product Name 6.8UF Capacitor Film Capacitors Capacitors - Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF
WVDC 630 volts 630 volts 630 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101302U040AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details