TDK Corporation 6.8uF Capacitor B32926A4685K

Description
Cap Film 6.8uF 305VAC 630VDC PP 10% Radial Bulk Product overview: B32926A4685K from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32926A4685K can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Film 6.8uF 305VAC 630VDC PP 10% Radial Bulk Product overview: B32926A4685K from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32926A4685K can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6.8uF Capacitor
62-B32926A4685K
6.8uF Capacitor 62-B32926A4685K
Cap Film 6.8uF 305VAC 630VDC PP 10% Radial Bulk Product overview: B32926A4685K from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32926A4685K can be used for catalog matching and distributor lookup.

Cap Film 6.8uF 305VAC 630VDC PP 10% Radial Bulk Product overview: B32926A4685K from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32926A4685K can be used for catalog matching and distributor lookup.

Supplier's Site
Film Capacitors - B32926A4685K - 976665-B32926A4685K - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - B32926A4685K
976665-B32926A4685K
Film Capacitors - B32926A4685K 976665-B32926A4685K
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 976665-B32926A4685K Categories: Film Capacitors Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage

Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 976665-B32926A4685K
Categories: Film Capacitors
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 62-B32926A4685K 976665-B32926A4685K
Product Name 6.8uF Capacitor Film Capacitors - B32926A4685K
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105MKP275KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF0R5B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details