EPCOS AG Film Capacitors B32924P3105K000

Description
1µF Film Capacitor 305V 630V Polypropylene (PP) Radial
Request a Quote Datasheet
Description
1µF Film Capacitor 305V 630V Polypropylene (PP) Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-B32924P3105K000-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-B32924P3105K000-ND
Film Capacitors 495-B32924P3105K000-ND
1µF Film Capacitor 305V 630V Polypropylene (PP) Radial

1µF Film Capacitor 305V 630V Polypropylene (PP) Radial

Buy Now Datasheet
Capacitor - 138073611 - Radwell International
Willingboro, NJ, United States
Capacitor
138073611
Capacitor 138073611
CAPACITOR, RADIAL, FILM, 1 UF, 630 VDC, 31.5 X 11 X 19 MM, 27.5 MM LS. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, RADIAL, FILM, 1 UF, 630 VDC, 31.5 X 11 X 19 MM, 27.5 MM LS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Film Capacitors - B32924P3105K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32924P3105K000
Film Capacitors B32924P3105K000
FILM CAP MKP X2 - 125C, 1UF 10%

FILM CAP MKP X2 - 125C, 1UF 10%

Supplier's Site Datasheet
Suppression Cap, 1Uf, Class X2, 305Vac Rohs Compliant Epcos - 28AK7761 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 1Uf, Class X2, 305Vac Rohs Compliant Epcos
28AK7761
Suppression Cap, 1Uf, Class X2, 305Vac Rohs Compliant Epcos 28AK7761
SUPPRESSION CAP, 1UF, CLASS X2, 305VAC ROHS COMPLIANT: YES

SUPPRESSION CAP, 1UF, CLASS X2, 305VAC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Radwell International Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 495-B32924P3105K000-ND 138073611 B32924P3105K000 28AK7761
Product Name Film Capacitors Capacitor Film Capacitors Suppression Cap, 1Uf, Class X2, 305Vac Rohs Compliant Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP)
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0504B102K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 104M06QC22 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers