EPCOS AG Cap, 3.3Μf, 10%, Pp; Capacitance Epcos B32924J3335K000

Description
CAP, 3.3µF, 10%, PP; Capacitance:3.3µF; Suppression Class:X2; Product Range:B32924J Series; Voltage Rating X:305V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; dv/dt Rating:120V/µs; RoHS Compliant: Yes
Datasheet
Description
CAP, 3.3µF, 10%, PP; Capacitance:3.3µF; Suppression Class:X2; Product Range:B32924J Series; Voltage Rating X:305V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; dv/dt Rating:120V/µs; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 3.3Μf, 10%, Pp; Capacitance Epcos - 03AC8851 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3.3Μf, 10%, Pp; Capacitance Epcos
03AC8851
Cap, 3.3Μf, 10%, Pp; Capacitance Epcos 03AC8851
CAP, 3.3µF, 10%, PP; Capacitance:3.3µF; Suppression Class:X2; Product Range:B32924J Series; Voltage Rating X:305V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; dv/dt Rating:120V/µs; RoHS Compliant: Yes

CAP, 3.3µF, 10%, PP; Capacitance:3.3µF; Suppression Class:X2; Product Range:B32924J Series; Voltage Rating X:305V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; dv/dt Rating:120V/µs; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 03AC8851
Product Name Cap, 3.3Μf, 10%, Pp; Capacitance Epcos
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Polypropylene; PP (Polypropylene)
Capacitance Range 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C552U075AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers