EPCOS AG 0.68UF Capacitor B32924H3684M000

Description
CAP FILM 0.68UF 20% 630VDC RAD Product overview: B32924H3684M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32924H3684M000 can be used for catalog matching and distributor lookup.
Request a Quote
Description
CAP FILM 0.68UF 20% 630VDC RAD Product overview: B32924H3684M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32924H3684M000 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.68UF Capacitor
62-B32924H3684M000
0.68UF Capacitor 62-B32924H3684M000
CAP FILM 0.68UF 20% 630VDC RAD Product overview: B32924H3684M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32924H3684M000 can be used for catalog matching and distributor lookup.

CAP FILM 0.68UF 20% 630VDC RAD Product overview: B32924H3684M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32924H3684M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - AC: 42V Voltage Rating - DC: 125 V Mounting Type: Fixed Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm) Applications: Telecom

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - AC: 42V
Voltage Rating - DC: 125 V
Mounting Type: Fixed
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
Applications: Telecom

Buy Now Datasheet
Cap, 0.68Μf, 20%, Pp; Capacitance Epcos - 03AC8849 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.68Μf, 20%, Pp; Capacitance Epcos
03AC8849
Cap, 0.68Μf, 20%, Pp; Capacitance Epcos 03AC8849
CAP, 0.68µF, 20%, PP; Capacitance:0.68µF; Suppression Class:X2; Product Range:B32924H Series; Voltage Rating X:305V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:120V/µs;RoHS Compliant: Yes

CAP, 0.68µF, 20%, PP; Capacitance:0.68µF; Suppression Class:X2; Product Range:B32924H Series; Voltage Rating X:305V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:120V/µs;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 62-B32924H3684M000 03AC8849
Product Name 0.68UF Capacitor Connectors,Interconnects Cap, 0.68Μf, 20%, Pp; Capacitance Epcos
Configuration / Form Factor Leaded Capacitor
Capacitance Range 0.6800 microF 0.2200 microF 0.6800 microF
WVDC 630 volts 125 volts 305 volts
Packing Method Bulk Bulk; Bulk
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C304U7R5BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1163-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details