EPCOS AG Cap, 1.5Μf, 20%, Pp; Capacitance Epcos B32924H3155M000

Description
CAP, 1.5µF, 20%, PP; Capacitance:1.5µF; Suppression Class:X2; Product Range:B32924H Series; Voltage Rating X:305V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:120V/µs; RoHS Compliant: Yes
Datasheet
Description
CAP, 1.5µF, 20%, PP; Capacitance:1.5µF; Suppression Class:X2; Product Range:B32924H Series; Voltage Rating X:305V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:120V/µs; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 1.5Μf, 20%, Pp; Capacitance Epcos - 03AC8845 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.5Μf, 20%, Pp; Capacitance Epcos
03AC8845
Cap, 1.5Μf, 20%, Pp; Capacitance Epcos 03AC8845
CAP, 1.5µF, 20%, PP; Capacitance:1.5µF; Suppression Class:X2; Product Range:B32924H Series; Voltage Rating X:305V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:120V/µs; RoHS Compliant: Yes

CAP, 1.5µF, 20%, PP; Capacitance:1.5µF; Suppression Class:X2; Product Range:B32924H Series; Voltage Rating X:305V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:120V/µs; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 03AC8845
Product Name Cap, 1.5Μf, 20%, Pp; Capacitance Epcos
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Polypropylene; PP (Polypropylene)
Capacitance Range 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C243T050EB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details