1µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial
CAP, 1µF, 20%, PP; Capacitance:1µF; Suppression Class:X2; Product Range:B32924H Series; Voltage Rating X:305V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:120V/µs; RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 495-7045-ND | 03AC8844 |
| Product Name | Film Capacitors | Cap, 1Μf, 20%, Pp; Capacitance Epcos |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors | |
| Applications | Automotive | |
| Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) |