5.6µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial
Cap Film Suppression X2 5.6uF 630VDC/305VAC PP 10%( 31.5 X 22 X 36.5mm) Radial 27.5mm 110°C Bulk Product overview: B32924C3565K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.6uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32924C3565K000 can be used for catalog matching and distributor lookup.
Manufacturer: EPCOS (TDK)
Win Source Part Number: 851593-B32924C3565K0
Series: B3292*C/D - X2
Features: 5.6 µF Film Capacitor
Package: Bulk
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Other Part Number: B32924C3565K, B32924C3565K-ND
CAP FILM 5.6UF 10% 630VDC RADIAL
CAP FILM 5.6UF 10% 630VDC RADIAL
SUPPRESSION CAP, 5.6UF, CLASS X2, 305VAC ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32924C3565K000-ND | 62-B32924C3565K000 | 851593-B32924C3565K000 | B32924C3565K000 | B32924C3565K000 | 28AK7760 |
| Product Name | Film Capacitors | 5.6uF Capacitor | Film Capacitors - B32924C3565K000 | Film Capacitors | Capacitors - Film Capacitors | Suppression Cap, 5.6Uf, Class X2, 305Vac Rohs Compliant Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |