Win Source Part Number: 1170495-B32924C3335M
Category: Capacitors>Film Capacitors
Series: B3292*C/D - X2 Standard
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 305V
Voltage Rating - DC: 630V
Applications: EMI, RFI Suppression
Height - Seated (Max): 1.083" (27.50mm)
Standard Package: 200
Capacitance: 3.3 µF
Tolerance: ±20%
Ratings: X2
Lead Spacing: 1.083" (27.50mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 110°C
Dimension: 1.240" L x 0.709" W (31.50mm x 18.00mm)
Alternative Parts (Cross-Reference): B32924C3335M000.;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Mfr: EPCOS - TDK Electronics
Other Names: 495-1888,B32924C3335
3.3µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial
CAP FILM 3.3UF 20% 630VDC RADIAL
CAP FILM 3.3UF 20% 630VDC RADIAL
POLYPROPYLENE FILM CAPACITOR, CAPACITANCE: 3.3 UF, VOLTAGE: 350 VAC, THROUGH-HOLE MOUNT, TOLERANCE: 20 %, LEAD PITCH: 27.5 MM, OPERATING TEMPERATURE: -40 TO 105 °C, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
CAP, 3.3µF, 20%, PP; Capacitance:3.3µF; Suppression Class:X2; Product Range:B32924C Series; Voltage Rating X:305V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:120V/µs; RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1170495-B32924C3335M000 | 495-1888-ND | B32924C3335M000 | B32924C3335M000 | 89100045 | 05AC7902 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Capacitor | Cap, 3.3Μf, 20%, Pp; Capacitance Epcos |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |||
| Capacitance Range | 3.3 microF | 3.3 microF | 3.3 microF | 3.3 microF | 3.3 microF | 3.3 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 630 volts | 630 volts | 630 volts | 305 volts |