2.2µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial
2.2µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial
CAP FILM 2.2UF 20% 630VDC RADIAL
CAP FILM 2.2UF 20% 630VDC RADIAL
CAPACITOR POLYPROPYLENE PP FILM 2.2UF, 305V, 20%, RADIAL, FULL REEL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.2µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Voltage Rating Y:-RoHS Compliant: Yes
CAP, 2.2µF, 20%, PP; Capacitance:2.2µF; Suppression Class:X2; Product Range:B32924 Series; Voltage Rating X:305V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:120V/µs; RoHS Compliant: Yes
CAP FILM 2.2UF 20% 630VDC RADIAL
| DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-6921-2-ND | B32924C3225M189 | B32924C3225M189 | 29M0734 | 43AC8670 | B32924C3225M189 |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitors | Capacitor Polypropylene Pp Film 2.2Uf, 305V, 20%, Radial, Full Reel; Dielectric Type Epcos | Cap, 2.2Μf, 20%, Pp; Capacitance Epcos | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | Metallized PP | Polypropylene; PP (Polypropylene) | Polypropylene; Polypropylene (PP), Metallized |