Win Source Part Number: 1121676-B32924C3225K
Category: Capacitors>Film Capacitors
Series: B3292*C/D - X2 Standard
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 305V
Voltage Rating - DC: 630V
Applications: EMI, RFI Suppression
Height - Seated (Max): 0.965" (24.50mm)
Standard Package: 260
Capacitance: 2.2 µF
Tolerance: ±10%
Ratings: X2
Lead Spacing: 1.083" (27.50mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 110°C
Dimension: 1.240" L x 0.551" W (31.50mm x 14.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Mfr: EPCOS - TDK Electronics
Other Names: B32924C3225K,B32924C
2.2µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial
CAP, 2.2µF, 10%, PP; Capacitance:2.2µF; Suppression Class:X2; Product Range:B32924C Series; Voltage Rating X:305V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; dv/dt Rating:120V/µs; RoHS Compliant: Yes
CAP FILM 2.2UF 10% 630VDC RADIAL
CAP FILM 2.2UF 10% 630VDC RADIAL
CAP FILM 2.2UF 10% 630VDC RADIAL
CAPACITOR, FILM, 2.2 UF, 305 VAC, 10%, RADIAL, 31.50MM X 14.00MM. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1121676-B32924C3225K000 | 495-4787-ND | 14AC3434 | B32924C3225K000 | B32924C3225K000 | B32924C3225K000 | 108800564 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors | Cap, 2.2Μf, 10%, Pp; Capacitance Epcos | Capacitors - Film Capacitors | Film Capacitors | Film Capacitors | Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |||
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |||
| WVDC | 630 volts | 630 volts | 305 volts | 630 volts |