Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - AC: 250V
Voltage Rating - DC: 125 V
Operating Temperature: -40°C ~ 85°C
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 5.33mm
1µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial
1µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial
CAP FILM 1UF 20% 630VDC RADIAL
CAP FILM 1UF 20% 630VDC RADIAL
CAP, 1µF, 20%, PP; Capacitance:1µF; Suppression Class:X2; Product Range:B32924 Series; Voltage Rating X:305V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:120V/µs; RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-4963-2-ND | B32924C3105M189 | B32924C3105M189 | 42AC9903 | |
| Product Name | Connectors,Interconnects | Film Capacitors | Film Capacitors | Film Capacitors | Cap, 1Μf, 20%, Pp; Capacitance Epcos |
| Capacitance Range | 0.2200 microF | 1 microF | 1 microF | 1 microF | 1 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 125 volts | 630 volts | 630 volts | 305 volts | |
| WVAC | 250 volts | 305 volts | 305 volts | 305 volts | |
| Packing Method | Bulk; Bulk | Tape Reel | Tape Reel |