1µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial
Win Source Part Number: 1360409-B32924C3105K
Category: Capacitors - Film Capacitors
Temperature Range - Operating: -40°C ~ 110°C
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
Mfr: EPCOS - TDK Electronics
Series: B3292*C/D - X2 Standard
Package: Bulk
Product Status: Active
Package / Case: Radial
Mounting Type: Through Hole
HTSUS: 8532.25.0020
Capacitance: 1 µF
Tolerance: ±10%
Ratings: X2
Applications: EMI, RFI Suppression
Lead Spacing: 1.083" (27.50mm)
Size / Dimension: 1.240" L x 0.433" W (31.50mm x 11.00mm)
Height - Seated (Max): 0.748" (19.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Termination: PC Pins
Voltage Rating - AC: 305V
Voltage Rating - DC: 630V
Dielectric Material: Polypropylene (PP), Metallized
CAP FILM 1UF 10% 630VDC RADIAL
CAP, 1µF, 10%, PP; Capacitance:1µF; Suppression Class:X2; Product Range:B32924C Series; Voltage Rating X:305V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; dv/dt Rating:120V/µs; RoHS Compliant: Yes
CAP FILM 1UF 10% 630VDC RADIAL
CAPACITOR, RADIAL, FILM BOX, 1UF, 630V DC, 305V AC, 31X11X19 MM, 27.5MM LS. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-4209-ND | 1360409-B32924C3105K000 | B32924C3105K000 | 14AC3432 | B32924C3105K000 | 108754522 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Cap, 1Μf, 10%, Pp; Capacitance Epcos | Capacitors - Film Capacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; PP (Polypropylene) | Polypropylene; Polypropylene (PP), Metallized |